Panasonic Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD36R0U

Description
CHIP RES, THICK FILM, 36R, 0.75W, 2010; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36R, 0.75W, 2010; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic - 66AC1883 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic
66AC1883
Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic 66AC1883
CHIP RES, THICK FILM, 36R, 0.75W, 2010; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.75W, 2010; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic - 65AC9887 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic
65AC9887
Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic 65AC9887
CHIP RES, THICK FILM, 36R, 0.75W, 2010; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.75W, 2010; Resistance:36ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD36R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD36R0U
Chip Resistor - Surface Mount ERJ-U1DD36R0U
2010 ANTI-SULFUR RES. , 0.5%, 36

2010 ANTI-SULFUR RES. , 0.5%, 36

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC1883 ERJ-U1DD36R0U
Product Name Chip Res, Thick Film, 36R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details