Panasonic Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3652U

Description
CHIP RES, THICK FILM, 36K5, 0.75W, 2010; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36K5, 0.75W, 2010; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic - 67AC2730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic
67AC2730
Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic 67AC2730
CHIP RES, THICK FILM, 36K5, 0.75W, 2010; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K5, 0.75W, 2010; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic - 66AC1885 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic
66AC1885
Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic 66AC1885
CHIP RES, THICK FILM, 36K5, 0.75W, 2010; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K5, 0.75W, 2010; Resistance:36.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2730
Product Name Chip Res, Thick Film, 36K5, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details