Panasonic Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3573U

Description
CHIP RES, THICK FILM, 357K, 0.75W, 2010; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357K, 0.75W, 2010; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic - 66AC5883 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic
66AC5883
Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic 66AC5883
CHIP RES, THICK FILM, 357K, 0.75W, 2010; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.75W, 2010; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic - 66AC3888 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic
66AC3888
Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic 66AC3888
CHIP RES, THICK FILM, 357K, 0.75W, 2010; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357K, 0.75W, 2010; Resistance:357kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD3573U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3573U
Chip Resistor - Surface Mount ERJ-U1DD3573U
2010 ANTI-SULFUR RES. , 0.5%, 35

2010 ANTI-SULFUR RES. , 0.5%, 35

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC5883 ERJ-U1DD3573U
Product Name Chip Res, Thick Film, 357K, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 357000 ohms 357000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1625873-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details