Panasonic Chip Resistor - Surface Mount ERJ-U1DD33R0U

Description
2010 ANTI-SULFUR RES. , 0.5%, 33
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 33
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD33R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD33R0U
Chip Resistor - Surface Mount ERJ-U1DD33R0U
2010 ANTI-SULFUR RES. , 0.5%, 33

2010 ANTI-SULFUR RES. , 0.5%, 33

Supplier's Site Datasheet
Chip Res, Thick Film, 33R, 0.75W, 2010; Resistance Panasonic - 66AC8720 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R, 0.75W, 2010; Resistance Panasonic
66AC8720
Chip Res, Thick Film, 33R, 0.75W, 2010; Resistance Panasonic 66AC8720
CHIP RES, THICK FILM, 33R, 0.75W, 2010; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 33R, 0.75W, 2010; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33R, 0.75W, 2010; Resistance Panasonic - 66AC5877 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R, 0.75W, 2010; Resistance Panasonic
66AC5877
Chip Res, Thick Film, 33R, 0.75W, 2010; Resistance Panasonic 66AC5877
CHIP RES, THICK FILM, 33R, 0.75W, 2010; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 33R, 0.75W, 2010; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD33R0U 66AC8720
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 33R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33 ohms 33 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details