Panasonic Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3302U

Description
CHIP RES, THICK FILM, 33K, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 33K, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic - 65AC8466 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic
65AC8466
Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic 65AC8466
CHIP RES, THICK FILM, 33K, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic - 66AC1879 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic
66AC1879
Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic 66AC1879
CHIP RES, THICK FILM, 33K, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.75W, 2010; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8466
Product Name Chip Res, Thick Film, 33K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details