Panasonic Chip Resistor - Surface Mount ERJ-U1DD3242U

Description
2010 ANTI-SULFUR RES. , 0.5%, 32
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD3242U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3242U
Chip Resistor - Surface Mount ERJ-U1DD3242U
2010 ANTI-SULFUR RES. , 0.5%, 32

2010 ANTI-SULFUR RES. , 0.5%, 32

Supplier's Site Datasheet
Chip Res, Thick Film, 32K4, 0.75W, 2010; Resistance Panasonic - 66AC1877 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 0.75W, 2010; Resistance Panasonic
66AC1877
Chip Res, Thick Film, 32K4, 0.75W, 2010; Resistance Panasonic 66AC1877
CHIP RES, THICK FILM, 32K4, 0.75W, 2010; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 0.75W, 2010; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 32K4, 0.75W, 2010; Resistance Panasonic - 66AC1878 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32K4, 0.75W, 2010; Resistance Panasonic
66AC1878
Chip Res, Thick Film, 32K4, 0.75W, 2010; Resistance Panasonic 66AC1878
CHIP RES, THICK FILM, 32K4, 0.75W, 2010; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32K4, 0.75W, 2010; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD3242U 66AC1877
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 32K4, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 32400 ohms 32400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details