Panasonic Chip Resistor - Surface Mount ERJ-U1DD3240U

Description
2010 ANTI-SULFUR RES. , 0.5%, 32
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 32
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD3240U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3240U
Chip Resistor - Surface Mount ERJ-U1DD3240U
2010 ANTI-SULFUR RES. , 0.5%, 32

2010 ANTI-SULFUR RES. , 0.5%, 32

Supplier's Site Datasheet
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic - 66AC1876 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic
66AC1876
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic 66AC1876
CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic - 67AC2723 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic
67AC2723
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic 67AC2723
CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD3240U 66AC1876
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 324 ohms 324 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details