Panasonic Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3161U

Description
CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic - 66AC3881 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic
66AC3881
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic 66AC3881
CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic - 66AC5875 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic
66AC5875
Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic 66AC5875
CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K16, 0.75W, 2010; Resistance:3.16kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3881
Product Name Chip Res, Thick Film, 3K16, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details