Panasonic Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3160U

Description
CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic - 67AC5729 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic
67AC5729
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic 67AC5729
CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic - 67AC5730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic
67AC5730
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic 67AC5730
CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5729
Product Name Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details