Panasonic Chip Resistor - Surface Mount ERJ-U1DD3090U

Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD3090U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3090U
Chip Resistor - Surface Mount ERJ-U1DD3090U
2010 ANTI-SULFUR RES. , 0.5%, 30

2010 ANTI-SULFUR RES. , 0.5%, 30

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic - 66AC7247 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic
66AC7247
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic 66AC7247
CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic - 65AC9879 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic
65AC9879
Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic 65AC9879
CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 309R, 0.75W, 2010; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD3090U 66AC7247
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 309R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 309 ohms 309 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details