Panasonic Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3003U

Description
CHIP RES, THICK FILM, 300K, 0.75W, 2010; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 300K, 0.75W, 2010; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic - 66AC3878 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic
66AC3878
Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic 66AC3878
CHIP RES, THICK FILM, 300K, 0.75W, 2010; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.75W, 2010; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic - 65AC9877 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic
65AC9877
Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic 65AC9877
CHIP RES, THICK FILM, 300K, 0.75W, 2010; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.75W, 2010; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3878
Product Name Chip Res, Thick Film, 300K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers