Panasonic Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2940U

Description
CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic - 67AC5728 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic
67AC5728
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic 67AC5728
CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic - 65AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic
65AC8458
Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic 65AC8458
CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.75W, 2010; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5728
Product Name Chip Res, Thick Film, 294R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details