Panasonic Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2871U

Description
CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic - 65AC9874 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic
65AC9874
Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic 65AC9874
CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic - 66AC1872 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic
66AC1872
Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic 66AC1872
CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9874
Product Name Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details