Panasonic Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2803U

Description
CHIP RES, THICK FILM, 280K, 0.75W, 2010; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 280K, 0.75W, 2010; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic - 66AC1871 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic
66AC1871
Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic 66AC1871
CHIP RES, THICK FILM, 280K, 0.75W, 2010; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.75W, 2010; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic - 66AC1870 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic
66AC1870
Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic 66AC1870
CHIP RES, THICK FILM, 280K, 0.75W, 2010; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.75W, 2010; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1871
Product Name Chip Res, Thick Film, 280K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details