Panasonic Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2802U

Description
CHIP RES, THICK FILM, 28K, 0.75W, 2010; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.75W, 2010; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic - 66AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic
66AC8717
Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic 66AC8717
CHIP RES, THICK FILM, 28K, 0.75W, 2010; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.75W, 2010; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic - 67AC2714 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic
67AC2714
Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic 67AC2714
CHIP RES, THICK FILM, 28K, 0.75W, 2010; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.75W, 2010; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8717
Product Name Chip Res, Thick Film, 28K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details