Panasonic Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD27R0U

Description
CHIP RES, THICK FILM, 27R, 0.75W, 2010; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27R, 0.75W, 2010; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic - 66AC1867 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic
66AC1867
Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic 66AC1867
CHIP RES, THICK FILM, 27R, 0.75W, 2010; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.75W, 2010; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic - 65AC8453 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic
65AC8453
Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic 65AC8453
CHIP RES, THICK FILM, 27R, 0.75W, 2010; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.75W, 2010; Resistance:27ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1867
Product Name Chip Res, Thick Film, 27R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1614959-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details