Panasonic Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2742U

Description
CHIP RES, THICK FILM, 27K4, 0.75W, 2010; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27K4, 0.75W, 2010; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic - 66AC1869 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic
66AC1869
Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic 66AC1869
CHIP RES, THICK FILM, 27K4, 0.75W, 2010; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K4, 0.75W, 2010; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic - 65AC8456 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic
65AC8456
Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic 65AC8456
CHIP RES, THICK FILM, 27K4, 0.75W, 2010; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27K4, 0.75W, 2010; Resistance:27.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1869
Product Name Chip Res, Thick Film, 27K4, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD115JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details