Panasonic Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2613U

Description
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic - 66AC7243 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic
66AC7243
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic 66AC7243
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic - 65AC9870 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic
65AC9870
Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic 65AC9870
CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261K, 0.75W, 2010; Resistance:261kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7243
Product Name Chip Res, Thick Film, 261K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 261000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details