Panasonic Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2610U

Description
CHIP RES, THICK FILM, 261R, 0.75W, 2010; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 261R, 0.75W, 2010; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic - 67AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic
67AC1335
Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic 67AC1335
CHIP RES, THICK FILM, 261R, 0.75W, 2010; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.75W, 2010; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic - 66AC8714 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic
66AC8714
Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic 66AC8714
CHIP RES, THICK FILM, 261R, 0.75W, 2010; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 261R, 0.75W, 2010; Resistance:261ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1335
Product Name Chip Res, Thick Film, 261R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details