Panasonic Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD24R0U

Description
CHIP RES, THICK FILM, 24R, 0.75W, 2010; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R, 0.75W, 2010; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic - 67AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic
67AC0166
Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic 67AC0166
CHIP RES, THICK FILM, 24R, 0.75W, 2010; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 24R, 0.75W, 2010; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic - 67AC2704 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic
67AC2704
Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic 67AC2704
CHIP RES, THICK FILM, 24R, 0.75W, 2010; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 24R, 0.75W, 2010; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0166
Product Name Chip Res, Thick Film, 24R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details