Panasonic Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2433U

Description
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic - 67AC2706 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic
67AC2706
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic 67AC2706
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic - 67AC5724 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic
67AC5724
Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic 67AC5724
CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 243K, 0.75W, 2010; Resistance:243kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2706
Product Name Chip Res, Thick Film, 243K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 243000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2943FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details