Panasonic Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2403U

Description
CHIP RES, THICK FILM, 240K, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 240K, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic - 66AC5860 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic
66AC5860
Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic 66AC5860
CHIP RES, THICK FILM, 240K, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240K, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic - 66AC3866 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic
66AC3866
Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic 66AC3866
CHIP RES, THICK FILM, 240K, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 240K, 0.75W, 2010; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5860
Product Name Chip Res, Thick Film, 240K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details