Panasonic Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2402U

Description
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic - 66AC1861 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic
66AC1861
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic 66AC1861
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic - 67AC1334 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic
67AC1334
Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic 67AC1334
CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K, 0.75W, 2010; Resistance:24kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1861
Product Name Chip Res, Thick Film, 24K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 1676333-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details