Panasonic Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD22R0U

Description
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic - 65AC8441 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic
65AC8441
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic 65AC8441
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic - 67AC0162 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic
67AC0162
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic 67AC0162
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8441
Product Name Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details