Panasonic Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD2202U

Description
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic - 65AC8443 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic
65AC8443
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic 65AC8443
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic - 66AC1857 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic
66AC1857
Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic 66AC1857
CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 22K, 0.75W, 2010; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8443
Product Name Chip Res, Thick Film, 22K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879361-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details