Panasonic Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic ERJ-U1DD20R5U

Description
CHIP RES, THICK FILM, 20R5, 0.75W, 2010; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 20R5, 0.75W, 2010; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic - 66AC3855 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic
66AC3855
Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic 66AC3855
CHIP RES, THICK FILM, 20R5, 0.75W, 2010; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20R5, 0.75W, 2010; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic - 66AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic
66AC5849
Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic 66AC5849
CHIP RES, THICK FILM, 20R5, 0.75W, 2010; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 20R5, 0.75W, 2010; Resistance:20.5ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3855
Product Name Chip Res, Thick Film, 20R5, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details