Panasonic Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic ERJ-U1DD18R7U

Description
CHIP RES, THICK FILM, 18R7, 0.75W, 2010; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 18R7, 0.75W, 2010; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic - 67AC1325 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic
67AC1325
Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic 67AC1325
CHIP RES, THICK FILM, 18R7, 0.75W, 2010; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R7, 0.75W, 2010; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic - 67AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic
67AC1324
Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic 67AC1324
CHIP RES, THICK FILM, 18R7, 0.75W, 2010; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 18R7, 0.75W, 2010; Resistance:18.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1325
Product Name Chip Res, Thick Film, 18R7, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details