Panasonic Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1820U

Description
CHIP RES, THICK FILM, 182R, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 182R, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic - 65AC9851 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic
65AC9851
Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic 65AC9851
CHIP RES, THICK FILM, 182R, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182R, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic - 66AC1847 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic
66AC1847
Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic 66AC1847
CHIP RES, THICK FILM, 182R, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 182R, 0.75W, 2010; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9851
Product Name Chip Res, Thick Film, 182R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details