Panasonic Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1803U

Description
CHIP RES, THICK FILM, 180K, 0.75W, 2010; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 180K, 0.75W, 2010; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic - 65AC8432 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic
65AC8432
Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic 65AC8432
CHIP RES, THICK FILM, 180K, 0.75W, 2010; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.75W, 2010; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic - 65AC9850 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic
65AC9850
Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic 65AC9850
CHIP RES, THICK FILM, 180K, 0.75W, 2010; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 180K, 0.75W, 2010; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8432
Product Name Chip Res, Thick Film, 180K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details