Panasonic Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1780U

Description
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic - 66AC7228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic
66AC7228
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic 66AC7228
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic - 67AC1322 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic
67AC1322
Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic 67AC1322
CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 178R, 0.75W, 2010; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7228
Product Name Chip Res, Thick Film, 178R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details