Panasonic Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1740U

Description
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic - 65AC8429 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic
65AC8429
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic 65AC8429
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic - 65AC9847 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic
65AC9847
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic 65AC9847
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8429
Product Name Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers