Panasonic Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic ERJ-U1DD16R9U

Description
CHIP RES, THICK FILM, 16R9, 0.75W, 2010; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R9, 0.75W, 2010; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic - 65AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic
65AC9842
Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic 65AC9842
CHIP RES, THICK FILM, 16R9, 0.75W, 2010; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R9, 0.75W, 2010; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic - 67AC1320 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic
67AC1320
Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic 67AC1320
CHIP RES, THICK FILM, 16R9, 0.75W, 2010; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 16R9, 0.75W, 2010; Resistance:16.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9842
Product Name Chip Res, Thick Film, 16R9, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 16.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details