Panasonic Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD16R0U

Description
CHIP RES, THICK FILM, 16R, 0.75W, 2010; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R, 0.75W, 2010; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic - 65AC9841 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic
65AC9841
Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic 65AC9841
CHIP RES, THICK FILM, 16R, 0.75W, 2010; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.75W, 2010; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic - 65AC8424 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic
65AC8424
Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic 65AC8424
CHIP RES, THICK FILM, 16R, 0.75W, 2010; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.75W, 2010; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9841
Product Name Chip Res, Thick Film, 16R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details