Panasonic Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1690U

Description
CHIP RES, THICK FILM, 169R, 0.75W, 2010; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169R, 0.75W, 2010; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic - 67AC0151 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic
67AC0151
Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic 67AC0151
CHIP RES, THICK FILM, 169R, 0.75W, 2010; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.75W, 2010; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic - 67AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic
67AC0152
Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic 67AC0152
CHIP RES, THICK FILM, 169R, 0.75W, 2010; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169R, 0.75W, 2010; Resistance:169ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0151
Product Name Chip Res, Thick Film, 169R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details