Panasonic Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1653U

Description
CHIP RES, THICK FILM, 165K, 0.75W, 2010; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 165K, 0.75W, 2010; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic - 65AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic
65AC8428
Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic 65AC8428
CHIP RES, THICK FILM, 165K, 0.75W, 2010; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.75W, 2010; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic - 67AC1321 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic
67AC1321
Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic 67AC1321
CHIP RES, THICK FILM, 165K, 0.75W, 2010; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 165K, 0.75W, 2010; Resistance:165kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8428
Product Name Chip Res, Thick Film, 165K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 165000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details