Panasonic Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1620U

Description
CHIP RES, THICK FILM, 162R, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 162R, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic - 66AC1840 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic
66AC1840
Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic 66AC1840
CHIP RES, THICK FILM, 162R, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic - 66AC1839 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic
66AC1839
Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic 66AC1839
CHIP RES, THICK FILM, 162R, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 162R, 0.75W, 2010; Resistance:162ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1840
Product Name Chip Res, Thick Film, 162R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details