Panasonic Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic ERJ-U1DD15R8U

Description
CHIP RES, THICK FILM, 15R8, 0.75W, 2010; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R8, 0.75W, 2010; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic - 66AC8699 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic
66AC8699
Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic 66AC8699
CHIP RES, THICK FILM, 15R8, 0.75W, 2010; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R8, 0.75W, 2010; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic - 66AC1838 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic
66AC1838
Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic 66AC1838
CHIP RES, THICK FILM, 15R8, 0.75W, 2010; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R8, 0.75W, 2010; Resistance:15.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8699
Product Name Chip Res, Thick Film, 15R8, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details