Panasonic Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1471U

Description
CHIP RES, THICK FILM, 1K47, 0.75W, 2010; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K47, 0.75W, 2010; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic - 66AC7221 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic
66AC7221
Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic 66AC7221
CHIP RES, THICK FILM, 1K47, 0.75W, 2010; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.75W, 2010; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic - 66AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic
66AC1835
Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic 66AC1835
CHIP RES, THICK FILM, 1K47, 0.75W, 2010; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K47, 0.75W, 2010; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7221
Product Name Chip Res, Thick Film, 1K47, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details