Panasonic Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1470U

Description
CHIP RES, THICK FILM, 147R, 0.75W, 2010; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 147R, 0.75W, 2010; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic - 67AC1319 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic
67AC1319
Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic 67AC1319
CHIP RES, THICK FILM, 147R, 0.75W, 2010; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.75W, 2010; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic - 67AC2682 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic
67AC2682
Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic 67AC2682
CHIP RES, THICK FILM, 147R, 0.75W, 2010; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.75W, 2010; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1319
Product Name Chip Res, Thick Film, 147R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details