Panasonic Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1430U

Description
CHIP RES, THICK FILM, 143R, 0.75W, 2010; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 143R, 0.75W, 2010; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic - 66AC1834 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic
66AC1834
Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic 66AC1834
CHIP RES, THICK FILM, 143R, 0.75W, 2010; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 143R, 0.75W, 2010; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic - 66AC1833 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic
66AC1833
Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic 66AC1833
CHIP RES, THICK FILM, 143R, 0.75W, 2010; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 143R, 0.75W, 2010; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1834
Product Name Chip Res, Thick Film, 143R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
3 suppliers