Panasonic Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1403U

Description
CHIP RES, THICK FILM, 140K, 0.75W, 2010; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 140K, 0.75W, 2010; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic - 67AC0141 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic
67AC0141
Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic 67AC0141
CHIP RES, THICK FILM, 140K, 0.75W, 2010; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140K, 0.75W, 2010; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic - 67AC0142 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic
67AC0142
Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic 67AC0142
CHIP RES, THICK FILM, 140K, 0.75W, 2010; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 140K, 0.75W, 2010; Resistance:140kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0141
Product Name Chip Res, Thick Film, 140K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD225JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details