Panasonic Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1330U

Description
CHIP RES, THICK FILM, 133R, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133R, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic - 66AC5828 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic
66AC5828
Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic 66AC5828
CHIP RES, THICK FILM, 133R, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic - 65AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic
65AC9833
Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic 65AC9833
CHIP RES, THICK FILM, 133R, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133R, 0.75W, 2010; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5828
Product Name Chip Res, Thick Film, 133R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details