Panasonic Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1303U

Description
CHIP RES, THICK FILM, 130K, 0.75W, 2010; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 130K, 0.75W, 2010; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic - 65AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic
65AC9832
Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic 65AC9832
CHIP RES, THICK FILM, 130K, 0.75W, 2010; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130K, 0.75W, 2010; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic - 65AC8417 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic
65AC8417
Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic 65AC8417
CHIP RES, THICK FILM, 130K, 0.75W, 2010; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130K, 0.75W, 2010; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD1303U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD1303U
Chip Resistor - Surface Mount ERJ-U1DD1303U
2010 ANTI-SULFUR RES. , 0.5%, 13

2010 ANTI-SULFUR RES. , 0.5%, 13

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9832 ERJ-U1DD1303U
Product Name Chip Res, Thick Film, 130K, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 130000 ohms 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details