Panasonic Chip Resistor - Surface Mount ERJ-U1DD1301U

Description
2010 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD1301U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD1301U
Chip Resistor - Surface Mount ERJ-U1DD1301U
2010 ANTI-SULFUR RES. , 0.5%, 1.

2010 ANTI-SULFUR RES. , 0.5%, 1.

Supplier's Site Datasheet
Chip Res, Thick Film, 1K3, 0.75W, 2010; Resistance Panasonic - 66AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.75W, 2010; Resistance Panasonic
66AC8694
Chip Res, Thick Film, 1K3, 0.75W, 2010; Resistance Panasonic 66AC8694
CHIP RES, THICK FILM, 1K3, 0.75W, 2010; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.75W, 2010; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K3, 0.75W, 2010; Resistance Panasonic - 66AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K3, 0.75W, 2010; Resistance Panasonic
66AC8695
Chip Res, Thick Film, 1K3, 0.75W, 2010; Resistance Panasonic 66AC8695
CHIP RES, THICK FILM, 1K3, 0.75W, 2010; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K3, 0.75W, 2010; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD1301U 66AC8694
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 1K3, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1300 ohms 1300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details