Panasonic Chip Resistor - Surface Mount ERJ-U1DD12R7U

Description
2010 ANTI-SULFUR RES. , 0.5%, 12
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD12R7U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD12R7U
Chip Resistor - Surface Mount ERJ-U1DD12R7U
2010 ANTI-SULFUR RES. , 0.5%, 12

2010 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet
Chip Res, Thick Film, 12R7, 0.75W, 2010; Resistance Panasonic - 66AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R7, 0.75W, 2010; Resistance Panasonic
66AC7217
Chip Res, Thick Film, 12R7, 0.75W, 2010; Resistance Panasonic 66AC7217
CHIP RES, THICK FILM, 12R7, 0.75W, 2010; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R7, 0.75W, 2010; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R7, 0.75W, 2010; Resistance Panasonic - 66AC7218 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R7, 0.75W, 2010; Resistance Panasonic
66AC7218
Chip Res, Thick Film, 12R7, 0.75W, 2010; Resistance Panasonic 66AC7218
CHIP RES, THICK FILM, 12R7, 0.75W, 2010; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R7, 0.75W, 2010; Resistance:12.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD12R7U 66AC7217
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 12R7, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12.7 ohms 12.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details