Panasonic Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic ERJ-U1DD12R1U

Description
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic - 65AC8411 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic
65AC8411
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic 65AC8411
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic - 65AC9828 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic
65AC9828
Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic 65AC9828
CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12R1, 0.75W, 2010; Resistance:12.1ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD12R1U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD12R1U
Chip Resistor - Surface Mount ERJ-U1DD12R1U
2010 ANTI-SULFUR RES. , 0.5%, 12

2010 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8411 ERJ-U1DD12R1U
Product Name Chip Res, Thick Film, 12R1, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data