Panasonic Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1273U

Description
CHIP RES, THICK FILM, 127K, 0.75W, 2010; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 127K, 0.75W, 2010; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic - 67AC2677 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic
67AC2677
Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic 67AC2677
CHIP RES, THICK FILM, 127K, 0.75W, 2010; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127K, 0.75W, 2010; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic - 65AC8415 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic
65AC8415
Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic 65AC8415
CHIP RES, THICK FILM, 127K, 0.75W, 2010; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 127K, 0.75W, 2010; Resistance:127kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2677
Product Name Chip Res, Thick Film, 127K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 127000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers