Panasonic Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1242U

Description
CHIP RES, THICK FILM, 12K4, 0.75W, 2010; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K4, 0.75W, 2010; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic - 66AC1827 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic
66AC1827
Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic 66AC1827
CHIP RES, THICK FILM, 12K4, 0.75W, 2010; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K4, 0.75W, 2010; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic - 67AC1314 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic
67AC1314
Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic 67AC1314
CHIP RES, THICK FILM, 12K4, 0.75W, 2010; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K4, 0.75W, 2010; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1827
Product Name Chip Res, Thick Film, 12K4, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details