Panasonic Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD11R0U

Description
CHIP RES, THICK FILM, 11R, 0.75W, 2010; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11R, 0.75W, 2010; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic - 67AC1311 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic
67AC1311
Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic 67AC1311
CHIP RES, THICK FILM, 11R, 0.75W, 2010; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 11R, 0.75W, 2010; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic - 66AC1820 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic
66AC1820
Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic 66AC1820
CHIP RES, THICK FILM, 11R, 0.75W, 2010; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 11R, 0.75W, 2010; Resistance:11ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD11R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD11R0U
Chip Resistor - Surface Mount ERJ-U1DD11R0U
2010 ANTI-SULFUR RES. , 0.5%, 11

2010 ANTI-SULFUR RES. , 0.5%, 11

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC1311 ERJ-U1DD11R0U
Product Name Chip Res, Thick Film, 11R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details