Panasonic Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD1133U

Description
CHIP RES, THICK FILM, 113K, 0.75W, 2010; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 113K, 0.75W, 2010; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic - 66AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic
66AC7215
Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic 66AC7215
CHIP RES, THICK FILM, 113K, 0.75W, 2010; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.75W, 2010; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic - 66AC7214 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic
66AC7214
Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic 66AC7214
CHIP RES, THICK FILM, 113K, 0.75W, 2010; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 113K, 0.75W, 2010; Resistance:113kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7215
Product Name Chip Res, Thick Film, 113K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 113000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details